RNCF2512BTC620R alternative parts: RNCF2512BTE383R, RNCF2512BKE715R
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 620 OHM 0.1% 3/4W 2512 | RES 383 OHM 0.1% 3/4W 2512 | RES 715 OHM 0.1% 3/4W 2512 |
Factory Lead Time: | 12 Weeks | 12 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 2512 (6432 Metric) | 2512 (6432 Metric) | 2512 (6432 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND | WRAPAROUND |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNCF | RNCF | RNCF |
Size / Dimension: | 0.248Lx0.122W 6.30mmx3.10mm | 0.248Lx0.122W 6.30mmx3.10mm | 0.248Lx0.122W 6.30mmx3.10mm |
Tolerance: | ±0.1% | ±0.1% | ±0.1% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Temperature Coefficient: | ±50ppm/°C | ±25ppm/°C | ±25ppm/°C |
Resistance: | 620Ohm | 383Ohm | 715Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thin Film | Thin Film | Thin Film |
Power (Watts): | 0.75W 3/4W | 0.75W 3/4W | 0.75W 3/4W |
Additional Feature: | PRECISION | PRECISION | PRECISION |
Power Rating: | 500mW | 500mW | 500mW |
Packing Method: | TR, EMBOSSED PLASTIC, 7 INCH | TR, EMBOSSED PLASTIC, 7 INCH | TR, 7 INCH |
Construction: | Rectangular | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 0.75W | 0.75W | 0.75W |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height Seated (Max): | 0.026 0.65mm | 0.026 0.65mm | 0.026 0.65mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |

RNCF2512BTC620R
(In Stock: 14)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.210784
$0.21
10
$0.198853
$1.99
100
$0.187597
$18.76
500
$0.176979
$88.49
1000
$0.166961
$166.96
Minimum: 1 Multiples: 1
Unit Price: $0.210784
Ext Price: $0.21
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity