RNCF2512BTE71R5 alternative parts: RNCF0805BKE1K50
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 71.5 OHM 0.1% 1W 2512 | RES SMD 1.5K OHM 0.1% 1/8W 0805 |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Package / Case: | 2512 (6432 Metric) | 0805 (2012 Metric) |
Mount: | Surface Mount | Surface Mount |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Series: | RNCF | RNCF |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Size / Dimension: | 0.248Lx0.122W 6.30mmx3.10mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±0.1% | ±0.1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C |
Resistance: | 71.5Ohm | 1.5kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Thin Film | Thin Film |
Power (Watts): | 1W | 0.125W 1/8W |
Additional Feature: | PRECISION | PRECISION |
Power Rating: | 500mW | 100mW |
Packing Method: | TR, EMBOSSED PLASTIC, 7 INCH | TR, 7 INCH |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 1W | - |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height Seated (Max): | 0.026 0.65mm | 0.026 0.65mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |
Contact Plating: | - | Tin |
Published: | - | 2011 |
Max Power Dissipation: | - | 125mW |
Working Voltage: | - | 150V |
Height: | - | 660.4μm |
Radiation Hardening: | - | No |

RNCF2512BTE71R5
(In Stock: 38)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.228014
$0.23
10
$0.215108
$2.15
100
$0.202932
$20.29
500
$0.191445
$95.72
1000
$0.180608
$180.61
Minimum: 1 Multiples: 1
Unit Price: $0.228014
Ext Price: $0.23
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity