RNCF2512BTE7R50 alternative parts: RNCF0603BTE10K7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 7.5 OHM 0.1% 1W 2512
Res Thin Film 0603 10.7K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R
Factory Lead Time:
12 Weeks
12 Weeks
Package / Case:
2512 (6432 Metric)
0603 (1608 Metric)
Mount:
Surface Mount
Surface Mount
Terminal Shape:
WRAPAROUND
WRAPAROUND
Series:
RNCF
RNCF
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Size / Dimension:
0.248Lx0.122W 6.30mmx3.10mm
0.061Lx0.031W 1.55mmx0.80mm
Tolerance:
±0.1%
±0.1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
7.5Ohm
10.7kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Composition:
Thin Film
Thin Film
Power (Watts):
1W
0.1W 1/10W
Additional Feature:
PRECISION
PRECISION
Power Rating:
500mW
63mW
Packing Method:
TR, EMBOSSED PLASTIC, 7 INCH
TR, PAPER, 7 INCH
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
1W
0.166W
Features:
Automotive AEC-Q200
Automotive AEC-Q200
Height Seated (Max):
0.026 0.65mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Contact Plating:
-
Tin
Published:
-
2012
ECCN Code:
-
EAR99
Max Power Dissipation:
-
100mW
Working Voltage:
-
100V
Height:
-
558.8μm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
RNCF2512BTE7R50

RNCF2512BTE7R50

(In Stock: 29)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.227694

    $0.23

  • 10

    $0.214806

    $2.15

  • 100

    $0.202647

    $20.26

  • 500

    $0.191176

    $95.59

  • 1000

    $0.180355

    $180.36

Minimum: 1 Multiples: 1

Unit Price: $0.227694

Ext Price: $0.23

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity