RNF12FTD402R alternative parts: RNF12FTD100K, RNF12FTD2K00
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 402 OHM 1/2W 1% AXIAL | RES 100K OHM 1/2W 1% AXIAL | RES 2K OHM 1/2W 1% AXIAL |
Factory Lead Time: | 13 Weeks | 20 Weeks | 20 Weeks |
Package / Case: | Axial | Axial | Axial |
Surface Mount: | NO | - | - |
Terminal Shape: | WIRE | WIRE | WIRE |
Mounting Feature: | THROUGH HOLE MOUNT | - | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNF | RNF | RNF |
Size / Dimension: | 0.108Diax0.344L 2.75mmx8.75mm | 0.108Diax0.344L 2.75mmx8.75mm | 0.108Diax0.344L 2.75mmx8.75mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C | ±100ppm/°C |
Resistance: | 402Ohm | 100kOhm | 2kOhm |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) | Matte Tin (Sn) |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.5W 1/2W | 0.5W 1/2W | 0.5W 1/2W |
Additional Feature: | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 |
Power Rating: | 500mW | 500mW | 500mW |
Packing Method: | TR | TR | TR |
Max Power Dissipation: | 500mW | 500mW | 500mW |
Construction: | Cylindrical | Cylindrical | Cylindrical |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 0.5W | 0.5W | 0.5W |
Working Voltage: | 350V | 350V | 350V |
Lead Diameter: | 0.65 mm | - | - |
Features: | Flame Retardant Coating, Safety | Flame Retardant Coating, Safety | Flame Retardant Coating, Safety |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Copper, Tin | Copper, Tin |
Mount: | - | Axial, Through Hole | Axial, Through Hole |
Published: | - | 2010 | 2010 |
Military Standard: | - | Not | Not |
Diameter: | - | 2.75mm | 2.75mm |
Radiation Hardening: | - | No | No |
Lead Free: | - | - | Lead Free |

RNF12FTD402R
(In Stock: 14)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.057339
$0.06
500
$0.042161
$21.08
1000
$0.035134
$35.13
2000
$0.032233
$64.47
5000
$0.030124
$150.62
10000
$0.028023
$280.23
15000
$0.027101
$406.52
50000
$0.026648
$1,332.40
Minimum: 1 Multiples: 1
Unit Price: $0.057339
Ext Price: $0.06
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity