RNF12FTD499R alternative parts: RNF12FTD100R
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | RES 499 OHM 1/2W 1% AXIAL | RES 100 OHM 1/2W 1% AXIAL |
Factory Lead Time: | 20 Weeks | 20 Weeks |
Contact Plating: | Copper, Tin | Copper, Tin |
Mount: | Axial, Through Hole | Axial, Through Hole |
Package / Case: | Axial | Axial |
Terminal Shape: | WIRE | WIRE |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNF | RNF |
Published: | 2010 | 2010 |
Size / Dimension: | 0.108Diax0.344L 2.75mmx8.75mm | 0.108Diax0.344L 2.75mmx8.75mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 499Ohm | 100Ohm |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.5W 1/2W | 0.5W 1/2W |
Additional Feature: | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 |
Power Rating: | 500mW | 500mW |
Packing Method: | TR | TR |
Max Power Dissipation: | 500mW | 500mW |
Construction: | Cylindrical | Cylindrical |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 0.5W | 0.5W |
Working Voltage: | 350V | 350V |
Features: | Flame Retardant Coating, Safety | Flame Retardant Coating, Safety |
Diameter: | 2.75mm | 2.75mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Military Standard: | - | Not |

RNF12FTD499R
(In Stock: 45)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.017656
$0.02
500
$0.012982
$6.49
1000
$0.010819
$10.82
2000
$0.009925
$19.85
5000
$0.009276
$46.38
10000
$0.008629
$86.29
15000
$0.008345
$125.18
50000
$0.008206
$410.30
Minimum: 1 Multiples: 1
Unit Price: $0.017656
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools