RNF12FTD6R81 alternative parts: RNF18JTD2K20
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 6.81 OHM 1/2W 1% AXIAL | RES 2.2K OHM 1/8W 5% AXIAL |
Factory Lead Time: | 13 Weeks | 20 Weeks |
Package / Case: | Axial | Axial |
Surface Mount: | NO | - |
Terminal Shape: | WIRE | WIRE |
Mounting Feature: | THROUGH HOLE MOUNT | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNF | RNF |
Published: | 2010 | 2010 |
Size / Dimension: | 0.108Diax0.344L 2.75mmx8.75mm | 0.071Diax0.130L 1.80mmx3.30mm |
Tolerance: | ±1% | ±5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 6.81Ohm | 2.2kOhm |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.5W 1/2W | 0.125W 1/8W |
Additional Feature: | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | FLAME PROOF |
Power Rating: | 500mW | 125mW |
Packing Method: | TR | - |
Max Power Dissipation: | 500mW | 125mW |
Construction: | Cylindrical | Tubular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 0.5W | - |
Working Voltage: | 350V | - |
Lead Diameter: | 0.65 mm | - |
Features: | Flame Retardant Coating, Safety | Flame Retardant Coating, Safety |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Copper, Tin |
Mount: | - | Axial, Through Hole |
Military Standard: | - | Not |
Diameter: | - | 1.8mm |
Radiation Hardening: | - | No |

RNF12FTD6R81
(In Stock: 49)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.063010
$0.06
500
$0.046331
$23.17
1000
$0.038609
$38.61
2000
$0.035421
$70.84
5000
$0.033104
$165.52
10000
$0.030794
$307.94
15000
$0.029782
$446.73
50000
$0.029284
$1,464.20
Minimum: 1 Multiples: 1
Unit Price: $0.063010
Ext Price: $0.06
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity