RNF14FTC221K alternative parts: RNF14FTD4K99, RNF14FTD1M00
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 221K OHM 1/4W 1% AXIAL | RES 4.99K OHM 1/4W 1% AXIAL | RES 1M OHM 1/4W 1% AXIAL |
Factory Lead Time: | 20 Weeks | 20 Weeks | 20 Weeks |
Contact Plating: | Copper, Tin | Copper, Tin | Copper, Tin |
Mount: | Axial, Through Hole | Axial, Through Hole | Axial, Through Hole |
Package / Case: | Axial | Axial | Axial |
Terminal Shape: | WIRE | WIRE | WIRE |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNF | RNF | RNF |
Published: | 2010 | 2010 | 2010 |
Size / Dimension: | 0.093Diax0.250L 2.35mmx6.35mm | 0.093Diax0.250L 2.35mmx6.35mm | 0.093Diax0.250L 2.35mmx6.35mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | - |
Temperature Coefficient: | ±50ppm/°C | ±100ppm/°C | ±100ppm/°C |
Resistance: | 221kOhm | 4.99kOhm | 1MOhm |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) | Matte Tin (Sn) |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Additional Feature: | FLAME PROOF | - | - |
Power Rating: | 250mW | 250mW | 250mW |
Max Power Dissipation: | 250mW | 250mW | 250mW |
Construction: | Tubular | Cylindrical | Cylindrical |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Features: | Flame Retardant Coating, Safety | Flame Retardant Coating, Safety | Flame Retardant Coating, Safety |
Diameter: | 2.35mm | 2.35mm | 2.35mm |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Packing Method: | - | TR | TR |
Military Standard: | - | Not | Not |
Lead Free: | - | Lead Free | Lead Free |

RNF14FTC221K
(In Stock: 19)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.018061
$0.02
500
$0.013280
$6.64
1000
$0.011067
$11.07
2000
$0.010153
$20.31
5000
$0.009489
$47.44
10000
$0.008827
$88.27
15000
$0.008537
$128.06
50000
$0.008394
$419.70
Minimum: 1 Multiples: 1
Unit Price: $0.018061
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity