RNF18BTE1K21 alternative parts: RNF18BAC1K00
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 1.21K OHM 1/8W 0.1% AXIAL | RES 1K OHM 1/8W .1% AXIAL |
Factory Lead Time: | 11 Weeks | 11 Weeks |
Mount: | Axial, Through Hole | - |
Package / Case: | Axial | Axial |
Terminal Shape: | WIRE | WIRE |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Box (TB) |
Series: | RNF | RNF |
Size / Dimension: | 0.071Diax0.130L 1.80mmx3.30mm | 0.071Diax0.130L 1.80mmx3.30mm |
Tolerance: | ±0.1% | ±0.1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C |
Resistance: | 1.21kOhm | 1kOhm |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Additional Feature: | FLAME PROOF | FLAME PROOF |
Power Rating: | 125mW | 125mW |
Construction: | Tubular | Tubular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Lead Diameter: | 0.45 mm | 0.45 mm |
Features: | Flame Retardant Coating, Safety | Flame Retardant Coating, Safety |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | NO |
Mounting Feature: | - | THROUGH HOLE MOUNT |
Packing Method: | - | AMMO PACK |
Max Power Dissipation: | - | 125mW |

RNF18BTE1K21
(In Stock: 24)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.238789
$0.24
10
$0.225273
$2.25
100
$0.212521
$21.25
500
$0.200492
$100.25
1000
$0.189143
$189.14
Minimum: 1 Multiples: 1
Unit Price: $0.238789
Ext Price: $0.24
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity