RNF18FTC301R alternative parts: RNF18FTD15K0, RNF18FTD75R0
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 301 OHM 1/8W 1% AXIAL | RES 15K OHM 1/8W 1% AXIAL | RES 75 OHM 1/8W 1% AXIAL |
Factory Lead Time: | 20 Weeks | 20 Weeks | 20 Weeks |
Mount: | Axial, Through Hole | Axial, Through Hole | Axial, Through Hole |
Package / Case: | Axial | Axial | Axial |
Terminal Shape: | WIRE | WIRE | WIRE |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNF | RNF | RNF |
Size / Dimension: | 0.071Diax0.130L 1.80mmx3.30mm | 0.071Diax0.130L 1.80mmx3.30mm | 0.071Diax0.130L 1.80mmx3.30mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Temperature Coefficient: | ±50ppm/°C | ±100ppm/°C | ±100ppm/°C |
Resistance: | 301Ohm | 15kOhm | 75Ohm |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) | Matte Tin (Sn) |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Additional Feature: | FLAME PROOF | - | - |
Power Rating: | 125mW | 125mW | 125mW |
Construction: | Tubular | Cylindrical | Cylindrical |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Lead Diameter: | 0.45 mm | - | - |
Features: | Flame Retardant Coating, Safety | Flame Retardant Coating, Safety | Flame Retardant Coating, Safety |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Copper, Tin | Copper, Tin |
Published: | - | 2010 | 2010 |
Packing Method: | - | TR | TR |
Max Power Dissipation: | - | 125mW | 125mW |
Military Standard: | - | Not | - |
Diameter: | - | 1.8mm | 1.8mm |
Radiation Hardening: | - | No | No |
Lead Free: | - | Lead Free | Lead Free |

RNF18FTC301R
(In Stock: 28)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.022333
$0.02
500
$0.016421
$8.21
1000
$0.013684
$13.68
2000
$0.012555
$25.11
5000
$0.011733
$58.66
10000
$0.010915
$109.15
15000
$0.010556
$158.34
50000
$0.010379
$518.95
Minimum: 1 Multiples: 1
Unit Price: $0.022333
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity