RNF18FTC301R alternative parts: RNF18FTD75R0, RNF18FTD1K00

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 301 OHM 1/8W 1% AXIAL
RES 75 OHM 1/8W 1% AXIAL
RES 1K OHM 1/8W 1% AXIAL
Factory Lead Time:
20 Weeks
20 Weeks
20 Weeks
Mount:
Axial, Through Hole
Axial, Through Hole
Axial, Through Hole
Package / Case:
Axial
Axial
Axial
Terminal Shape:
WIRE
WIRE
WIRE
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RNF
RNF
RNF
Size / Dimension:
0.071Diax0.130L 1.80mmx3.30mm
0.071Diax0.130L 1.80mmx3.30mm
0.071Diax0.130L 1.80mmx3.30mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
±50ppm/°C
±100ppm/°C
±100ppm/°C
Resistance:
301Ohm
75Ohm
1kOhm
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Matte Tin (Sn)
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Additional Feature:
FLAME PROOF
-
-
Power Rating:
125mW
125mW
125mW
Construction:
Tubular
Cylindrical
Cylindrical
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Lead Diameter:
0.45 mm
-
-
Features:
Flame Retardant Coating, Safety
Flame Retardant Coating, Safety
Flame Retardant Coating, Safety
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Copper, Tin
Copper, Tin
Published:
-
2010
2010
Packing Method:
-
TR
TR
Max Power Dissipation:
-
125mW
125mW
Diameter:
-
1.8mm
1.8mm
Radiation Hardening:
-
No
No
Lead Free:
-
Lead Free
Lead Free
Military Standard:
-
-
Not
RNF18FTC301R

RNF18FTC301R

(In Stock: 28)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.022333

    $0.02

  • 500

    $0.016421

    $8.21

  • 1000

    $0.013684

    $13.68

  • 2000

    $0.012555

    $25.11

  • 5000

    $0.011733

    $58.66

  • 10000

    $0.010915

    $109.15

  • 15000

    $0.010556

    $158.34

  • 50000

    $0.010379

    $518.95

Minimum: 1 Multiples: 1

Unit Price: $0.022333

Ext Price: $0.02

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity