RNMF12FTD4K22 alternative parts: RNF14FTD4K99
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Metal Film 4.22K Ohm 1% 0.5W(1/2W) ±100ppm/C Conformal AXL T/R | RES 4.99K OHM 1/4W 1% AXIAL |
Factory Lead Time: | 20 Weeks | 20 Weeks |
Package / Case: | Axial | Axial |
Surface Mount: | NO | - |
Terminal Shape: | WIRE | WIRE |
Mounting Feature: | THROUGH HOLE MOUNT | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNMF (Mini) | RNF |
Published: | 2011 | 2010 |
Size / Dimension: | 0.093Diax0.250L 2.35mmx6.35mm | 0.093Diax0.250L 2.35mmx6.35mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 4.22kOhm | 4.99kOhm |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.5W 1/2W | 0.25W 1/4W |
Additional Feature: | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - |
Power Rating: | 500mW | 250mW |
Packing Method: | TR | TR |
Construction: | Cylindrical | Cylindrical |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Military Standard: | Not | Not |
Rated Power Dissipation (P): | 0.5W | - |
Working Voltage: | 350V | - |
Lead Diameter: | 0.56 mm | - |
Features: | Flame Retardant Coating, Safety | Flame Retardant Coating, Safety |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Copper, Tin |
Mount: | - | Axial, Through Hole |
Max Power Dissipation: | - | 250mW |
Diameter: | - | 2.35mm |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

RNMF12FTD4K22
(In Stock: 17)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.018008
$0.02
500
$0.013241
$6.62
1000
$0.011034
$11.03
2000
$0.010123
$20.25
5000
$0.009461
$47.30
10000
$0.008801
$88.01
15000
$0.008511
$127.66
50000
$0.008369
$418.45
Minimum: 1 Multiples: 1
Unit Price: $0.018008
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity