RNMF12FTD909R alternative parts: RNF14FTD121R, RNF14FTD4K99
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 909 OHM 1/2W 1% AXIAL | RES 121 OHM 1/4W 1% AXIAL | RES 4.99K OHM 1/4W 1% AXIAL |
Factory Lead Time: | 20 Weeks | 20 Weeks | 20 Weeks |
Contact Plating: | Tin | Copper, Tin | Copper, Tin |
Mount: | Through Hole | Axial, Through Hole | Axial, Through Hole |
Package / Case: | Axial | Axial | Axial |
Terminal Shape: | WIRE | WIRE | WIRE |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNMF (Mini) | RNF | RNF |
Size / Dimension: | 0.093Diax0.250L 2.35mmx6.35mm | 0.093Diax0.250L 2.35mmx6.35mm | 0.093Diax0.250L 2.35mmx6.35mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C | ±100ppm/°C |
Resistance: | 909Ohm | 121Ohm | 4.99kOhm |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.5W 1/2W | 0.25W 1/4W | 0.25W 1/4W |
Additional Feature: | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | - |
Power Rating: | 500mW | 250mW | 250mW |
Packing Method: | TR | TR | TR |
Max Power Dissipation: | 500mW | 250mW | 250mW |
Construction: | Cylindrical | Cylindrical | Cylindrical |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 0.5W | - | - |
Working Voltage: | 350V | - | - |
Features: | Flame Retardant Coating, Safety | Flame Retardant Coating, Safety | Flame Retardant Coating, Safety |
Diameter: | 2.35mm | 2.35mm | 2.35mm |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Published: | - | 2010 | 2010 |
Terminal Finish: | - | Matte Tin (Sn) | Matte Tin (Sn) |
Military Standard: | - | Not | Not |
Lead Free: | - | Lead Free | Lead Free |

RNMF12FTD909R
(In Stock: 34)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.018072
$0.02
500
$0.013288
$6.64
1000
$0.011074
$11.07
2000
$0.010159
$20.32
5000
$0.009495
$47.48
10000
$0.008832
$88.32
15000
$0.008542
$128.13
50000
$0.008399
$419.95
Minimum: 1 Multiples: 1
Unit Price: $0.018072
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity