RNMF14FTD15R4 alternative parts: RNMF14FTC1K00, RNMF14FTC100K
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 15.4 OHM 1/4W 1% AXIAL | RES 1K OHM 1/4W 1% AXIAL | RES 100K OHM 1/4W 1% AXIAL |
Factory Lead Time: | 20 Weeks | 20 Weeks | 20 Weeks |
Package / Case: | Axial | Axial | Axial |
Surface Mount: | NO | - | - |
Terminal Shape: | WIRE | WIRE | WIRE |
Mounting Feature: | THROUGH HOLE MOUNT | - | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RNMF (Mini) | RNMF (Mini) | RNMF (Mini) |
Published: | 2010 | 2010 | 2010 |
Size / Dimension: | 0.070Diax0.130L 1.78mmx3.30mm | 0.070Diax0.130L 1.78mmx3.30mm | 0.070Diax0.130L 1.78mmx3.30mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Temperature Coefficient: | ±100ppm/°C | ±50ppm/°C | ±50ppm/°C |
Resistance: | 15.4Ohm | 1kOhm | 100kOhm |
Terminal Finish: | Matte Tin (Sn) | - | - |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Additional Feature: | FLAME PROOF | FLAME PROOF | FLAME PROOF |
Power Rating: | 250mW | 250mW | 250mW |
Max Power Dissipation: | 250mW | 250mW | 250mW |
Construction: | Tubular | Tubular | Tubular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Lead Diameter: | 0.44 mm | - | - |
Features: | Flame Retardant Coating, Safety | Flame Retardant Coating, Safety | Flame Retardant Coating, Safety |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Tin | Tin |
Mount: | - | Through Hole | Through Hole |
Diameter: | - | 2.35mm | 2.35mm |
Radiation Hardening: | - | No | No |
Lead Free: | - | Lead Free | Lead Free |

RNMF14FTD15R4
(In Stock: 49)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.009765
$0.01
500
$0.007180
$3.59
1000
$0.005983
$5.98
2000
$0.005489
$10.98
5000
$0.005130
$25.65
10000
$0.004772
$47.72
15000
$0.004615
$69.22
50000
$0.004538
$226.90
Minimum: 1 Multiples: 1
Unit Price: $0.009765
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity