RNR55H2002BSR36 alternative parts: RNC55H3743BRRE8, RNC55H2080BSRE8

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 20K Ohm 0.1% 1/8W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R
Res Metal Film 374K Ohm 0.1% 1/8W 50ppm/C 0.01% Conformal AXL Thru-Hole T/R
Res Metal Film 208 Ohm 0.1% 1/8W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R
Factory Lead Time:
17 Weeks
17 Weeks
17 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Lead, Tin
Mount:
Through Hole
Through Hole
Through Hole
Package / Case:
Axial
Axial
Axial
Supplier Device Package:
Axial
Axial
Axial
Operating Temperature:
-65°C~175°C
-65°C~175°C
-65°C~175°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/01, RNR55
Military, MIL-PRF-55182/01, RNC55
Military, MIL-PRF-55182/01, RNC55
Size / Dimension:
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
Tolerance:
±0.1%
±0.1%
±0.1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Number of Terminations:
2
2
2
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
±50ppm/°C
Resistance:
20kOhms
374kOhms
208Ohms
Max Operating Temperature:
175°C
175°C
175°C
Min Operating Temperature:
-65°C
-65°C
-65°C
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
-
-
Max Power Dissipation:
125mW
-
-
Military Standard:
MIL-PRF-55182
MIL-PRF-55182
MIL-PRF-55182
Failure Rate:
S (0.001%)
R (0.01%)
S (0.001%)
Features:
Military, Moisture Resistant
Military, Moisture Resistant, Weldable
Military, Moisture Resistant, Weldable
Diameter:
2.39mm
2.39mm
2.39mm
Length:
6.35mm
7.62mm
7.62mm
Width:
2.39mm
-
-
Radiation Hardening:
No
No
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
-
-
Published:
-
-
2016
RNR55H2002BSR36

RNR55H2002BSR36

(In Stock: 36)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $1.698403

    $1.70

  • 10

    $1.602267

    $16.02

  • 100

    $1.511572

    $151.16

  • 500

    $1.426012

    $713.01

  • 1000

    $1.345294

    $1,345.29

Minimum: 1 Multiples: 1

Unit Price: $1.698403

Ext Price: $1.70

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity