RNR55H2002BSR36 alternative parts: RNC55J54R2BSRSL, RNC55H1010BSRE7
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Res Metal Film 20K Ohm 0.1% 1/8W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R | RES 54.2 OHM 1/8W .1% AXIAL | Res Metal Film 101 Ohm 0.1% 1/8W 50ppm/C 0.001% Conformal AXL Thru-Hole T/R |
Factory Lead Time: | 17 Weeks | 17 Weeks | 17 Weeks |
Contact Plating: | Lead, Tin | - | Lead, Tin |
Mount: | Through Hole | - | Through Hole |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | - | Axial |
Operating Temperature: | -65°C~175°C | -65°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-55182/01, RNR55 | Military, MIL-PRF-55182/01, RNC55 | Military, MIL-PRF-55182/01, RNC55 |
Size / Dimension: | 0.094Diax0.250L 2.39mmx6.35mm | 0.094Diax0.250L 2.39mmx6.35mm | 0.094Diax0.250L 2.39mmx6.35mm |
Tolerance: | ±0.1% | ±0.1% | ±0.1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±25ppm/°C | ±50ppm/°C |
Resistance: | 20kOhms | 54.2Ohm | 101Ohms |
Max Operating Temperature: | 175°C | - | 175°C |
Min Operating Temperature: | -65°C | - | -65°C |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Power Rating: | 125mW | 125mW | - |
Max Power Dissipation: | 125mW | 125mW | - |
Military Standard: | MIL-PRF-55182 | - | MIL-PRF-55182 |
Failure Rate: | S (0.001%) | S (0.001%) | S (0.001%) |
Features: | Military, Moisture Resistant | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Diameter: | 2.39mm | - | 2.39mm |
Length: | 6.35mm | - | 7.62mm |
Width: | 2.39mm | - | - |
Radiation Hardening: | No | - | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead | - |
Surface Mount: | - | NO | - |
Terminal Shape: | - | WIRE | - |
Mounting Feature: | - | THROUGH HOLE MOUNT | - |
JESD-609 Code: | - | e0 | - |
Pbfree Code: | - | no | - |
Terminal Finish: | - | Tin/Lead (Sn/Pb) | - |
Additional Feature: | - | PRECISION | - |
Packing Method: | - | TR, 7.5 INCH | - |
Construction: | - | Tubular | - |
Resistor Type: | - | FIXED RESISTOR | - |
Reach Compliance Code: | - | unknown | - |
Rated Power Dissipation (P): | - | 0.1W | - |
Lead Diameter: | - | 0.64 mm | - |

RNR55H2002BSR36
(In Stock: 36)
Vishay DaleQty
Unit Price
Ext Price
1
$1.698403
$1.70
10
$1.602267
$16.02
100
$1.511572
$151.16
500
$1.426012
$713.01
1000
$1.345294
$1,345.29
Minimum: 1 Multiples: 1
Unit Price: $1.698403
Ext Price: $1.70
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity