RNR55K2000FSRSL alternative parts: ERC5537R400FHEB500
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 200 OHM 1/8W 1% AXIAL | ERC-55-500 37.4 1% T-2 EB E3 |
Factory Lead Time: | 11 Weeks | 16 Weeks |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | Axial |
Operating Temperature: | -65°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-55182/01, RNR55 | ERC |
Published: | 2016 | - |
Size / Dimension: | 0.094Diax0.250L 2.39mmx6.35mm | 0.094Diax0.250L 2.39mmx6.35mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±50ppm/°C |
Resistance: | 200Ohms | 37.4Ohms |
Composition: | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Power Rating: | 125mW | - |
Max Power Dissipation: | 125mW | - |
Failure Rate: | S (0.001%) | - |
Features: | Military, Moisture Resistant | Moisture Resistant |
Length: | 6.35mm | - |
Width: | 2.39mm | - |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | - |

RNR55K2000FSRSL
(In Stock: 21)
Vishay DaleQty
Unit Price
Ext Price
1
$2.070426
$2.07
10
$1.953232
$19.53
100
$1.842671
$184.27
500
$1.738369
$869.18
1000
$1.639971
$1,639.97
Minimum: 1 Multiples: 1
Unit Price: $2.070426
Ext Price: $2.07
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity