RNR55K2000FSRSL alternative parts: RNC55H2212FRRE7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 200 OHM 1/8W 1% AXIAL
Res Metal Film 22.1K Ohm 1% 1/8W 50ppm/C 0.01% Conformal AXL Thru-Hole T/R
Factory Lead Time:
11 Weeks
11 Weeks
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-65°C~175°C
-65°C~175°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/01, RNR55
Military, MIL-PRF-55182/01, RNC55
Published:
2016
2016
Size / Dimension:
0.094Diax0.250L 2.39mmx6.35mm
0.094Diax0.250L 2.39mmx6.35mm
Tolerance:
±1%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Temperature Coefficient:
±100ppm/°C
±50ppm/°C
Resistance:
200Ohms
22.1kOhms
Composition:
Metal Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
-
Max Power Dissipation:
125mW
-
Failure Rate:
S (0.001%)
R (0.01%)
Features:
Military, Moisture Resistant
Military, Moisture Resistant, Weldable
Length:
6.35mm
7.62mm
Width:
2.39mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
-
Contact Plating:
-
Lead, Tin
Mount:
-
Through Hole
Max Operating Temperature:
-
175°C
Min Operating Temperature:
-
-65°C
Military Standard:
-
MIL-PRF-55182
Diameter:
-
2.39mm
RNR55K2000FSRSL

RNR55K2000FSRSL

(In Stock: 21)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $2.070426

    $2.07

  • 10

    $1.953232

    $19.53

  • 100

    $1.842671

    $184.27

  • 500

    $1.738369

    $869.18

  • 1000

    $1.639971

    $1,639.97

Minimum: 1 Multiples: 1

Unit Price: $2.070426

Ext Price: $2.07

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity