RNR55K2000FSRSL alternative parts: RNC55J2671FSRSL, RNC55H2212FRRE7
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 200 OHM 1/8W 1% AXIAL | RES 2.67K OHM 1/8W 1% AXIAL | Res Metal Film 22.1K Ohm 1% 1/8W 50ppm/C 0.01% Conformal AXL Thru-Hole T/R |
Factory Lead Time: | 11 Weeks | 11 Weeks | 11 Weeks |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | Axial | Axial |
Operating Temperature: | -65°C~175°C | -65°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-55182/01, RNR55 | Military, MIL-PRF-55182/01, RNC55 | Military, MIL-PRF-55182/01, RNC55 |
Published: | 2016 | - | 2016 |
Size / Dimension: | 0.094Diax0.250L 2.39mmx6.35mm | 0.094Diax0.250L 2.39mmx6.35mm | 0.094Diax0.250L 2.39mmx6.35mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±25ppm/°C | ±50ppm/°C |
Resistance: | 200Ohms | 2.67kOhms | 22.1kOhms |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Power Rating: | 125mW | 125mW | - |
Max Power Dissipation: | 125mW | 125mW | - |
Failure Rate: | S (0.001%) | S (0.001%) | R (0.01%) |
Features: | Military, Moisture Resistant | Military, Moisture Resistant, Weldable | Military, Moisture Resistant, Weldable |
Length: | 6.35mm | 6.35mm | 7.62mm |
Width: | 2.39mm | 2.39mm | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead | - |
Contact Plating: | - | - | Lead, Tin |
Mount: | - | - | Through Hole |
Max Operating Temperature: | - | - | 175°C |
Min Operating Temperature: | - | - | -65°C |
Military Standard: | - | - | MIL-PRF-55182 |
Diameter: | - | - | 2.39mm |

RNR55K2000FSRSL
(In Stock: 21)
Vishay DaleQty
Unit Price
Ext Price
1
$2.070426
$2.07
10
$1.953232
$19.53
100
$1.842671
$184.27
500
$1.738369
$869.18
1000
$1.639971
$1,639.97
Minimum: 1 Multiples: 1
Unit Price: $2.070426
Ext Price: $2.07
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity