RNR60H10R0BSRSL alternative parts: RNR65C3480BPBSL
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 10 OHM 1/4W .1% AXIAL | Res Mtlflm HDN-65 348 .1% T-2 |
Factory Lead Time: | 14 Weeks | - |
Package / Case: | Axial | - |
Supplier Device Package: | Axial | - |
Operating Temperature: | -65°C~175°C | - |
Packaging: | Tape & Reel (TR) | - |
Series: | Military, MIL-PRF-55182/03, RNR60 | - |
Size / Dimension: | 0.097Diax0.280L 2.46mmx7.11mm | - |
Tolerance: | ±0.1% | 0.1 % |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | Not Applicable | - |
Number of Terminations: | 2 | - |
Temperature Coefficient: | ±50ppm/°C | - |
Resistance: | 10Ohms | 348 Ω |
Composition: | Metal Film | - |
Power (Watts): | 0.25W 1/4W | - |
Power Rating: | 250mW | 500 mW |
Max Power Dissipation: | 250mW | - |
Failure Rate: | S (0.001%) | - |
Features: | Military, Moisture Resistant | - |
Length: | 7.112mm | - |
Width: | 2.46mm | - |
RoHS Status: | Non-RoHS Compliant | - |
Lead Free: | Contains Lead | Contains Lead |
RoHS: | - | Non-Compliant |

RNR60H10R0BSRSL
(In Stock: 10)
Vishay DaleQty
Unit Price
Ext Price
1
$17.578243
$17.58
10
$16.583248
$165.83
100
$15.644574
$1,564.46
500
$14.759032
$7,379.52
1000
$13.923615
$13,923.62
Minimum: 1 Multiples: 1
Unit Price: $17.578243
Ext Price: $17.58
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity