RP-1524S/X2 alternative parts: RB-1524S, RP-1524S
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CONV DC/DC 1W 15VIN 24VOUT | CONV DC/DC 1W 15VIN 24VOUT | CONV DC/DC 1W 15VIN 24VOUT |
Factory Lead Time: | 9 Weeks | 9 Weeks | 9 Weeks |
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Package / Case: | 7-SIP Module, 4 Leads | 7-SIP Module, 5 Leads | 7-SIP Module, 4 Leads |
Weight: | 2.4g | 2.2g | 2.4g |
Operating Temperature: | -40°C~85°C | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tube | Tube |
Series: | ECONOLINE RP (1W) | ECONOLINE RB (1W) | ECONOLINE RP (1W) |
Size / Dimension: | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 4 | 5 | 4 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Type: | Isolated Module | Isolated Module | Isolated Module |
Applications: | ITE (Commercial), Medical | ITE (Commercial) | ITE (Commercial), Medical |
Max Power Dissipation: | 1W | 1W | 1W |
Terminal Position: | SINGLE | SINGLE | SINGLE |
Terminal Form: | PIN/PEG | PIN/PEG | PIN/PEG |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | NOT SPECIFIED | NOT SPECIFIED |
Number of Functions: | 1 | 1 | 1 |
Terminal Pitch: | 2.54mm | 2.54mm | 2.54mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED | NOT SPECIFIED |
Pin Count: | 7/4 | 7/5 | 7/4 |
JESD-30 Code: | R-XSMA-P4 | R-XSMA-P5 | R-XSMA-P4 |
Number of Outputs: | 1 | 1 | 1 |
Qualification Status: | Not Qualified | Not Qualified | Not Qualified |
Efficiency: | 80% | 85% | 80% |
Voltage - Isolation: | 5.2kV | 1kV | 5.2kV |
Voltage - Input (Max): | 16.5V | 16.5V | 16.5V |
Output Voltage: | 24V | 24V | 24V |
Max Output Current: | 42mA | 42mA | 42mA |
Voltage - Input (Min): | 13.5V | 13.5V | 13.5V |
Input Voltage-Nom: | 15V | 15V | 15V |
Trim/Adjustable Output: | NO | NO | NO |
Output Current: | 42mA | 42mA | 42mA |
Output Power: | 1W | 1W | 1W |
Max Output Voltage: | 24V | 24V | 24V |
Current - Output 1: | 42mA | - | - |
Total Power Output-Max: | 1W | - | 1W |
Nominal Input Voltage (DC): | 15V | - | - |
Features: | SCP | SCP | SCP |
Height: | 10.2mm | 10.2mm | 10.2mm |
Width: | 7.05mm | - | 7.05mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Nominal Input Voltage: | - | 15V | 15V |

RP-1524S/X2
(In Stock: 16)
Recom PowerQty
Unit Price
Ext Price
1
$14.326089
$14.33
10
$13.515178
$135.15
100
$12.750168
$1,275.02
500
$12.028460
$6,014.23
1000
$11.347604
$11,347.60
Minimum: 1 Multiples: 1
Unit Price: $14.326089
Ext Price: $14.33
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity