RP10-2412DE/N/M1 alternative parts: PXD2024D15
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONV DC/DC 10W 18-36VIN /-12V | Module DC-DC 24VIN 2-OUT 15V/-15V 0.667A/-0.667A 20W 5-Pin |
Factory Lead Time: | 12 Weeks | 13 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 6-DIP Module | 6-DIP Module |
Number of Pins: | 6 | 6 |
Weight: | 27g | - |
Operating Temperature: | -40°C~85°C | - |
Packaging: | Tube | - |
Series: | POWERLINE RP10-E (10W) | PXD (20W) |
Size / Dimension: | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | Not Applicable |
ECCN Code: | EAR99 | EAR99 |
Type: | Isolated Module | Isolated Module |
Applications: | ITE (Commercial) | ITE (Commercial) |
Max Power Dissipation: | 10W | 20W |
Depth: | 25.4mm | 25.4mm |
Number of Outputs: | 2 | 2 |
Efficiency: | 84% | 87% |
Voltage - Isolation: | 1.6kV | 1.6kV |
Voltage - Input (Max): | 36V | 36V |
Output Voltage: | 12V | 15V |
Max Output Current: | 416mA | 667mA |
Voltage - Input (Min): | 18V | 18V |
Output Current: | 416mA | - |
Output Power: | 10W | 20W |
Control Features: | Enable, Active Low | - |
Max Output Voltage: | 12V | - |
Voltage - Output 2: | -12V | -15V |
Nominal Input Voltage: | 24V | - |
Isolation: | Isolated | Isolated |
Features: | Remote On/Off, OCP, OVP, SCP | Remote On/Off, OCP, OVP, SCP |
Height: | 10.2mm | 10.16mm |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | - |
Published: | - | 2005 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 6 |
Max Operating Temperature: | - | 100°C |
Additional Feature: | - | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE; SEATED HGT-NOM |
Terminal Position: | - | DUAL |
Terminal Form: | - | PIN/PEG |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Number of Functions: | - | 1 |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Pin Count: | - | 6 |
Qualification Status: | - | Not Qualified |
Approval Agency: | - | UL |
Input Voltage-Nom: | - | 24V |
Temperature Grade: | - | OTHER |
Trim/Adjustable Output: | - | NO |
Current - Output 1: | - | 667mA |
Length: | - | 50.8mm |

RP10-2412DE/N/M1
(In Stock: 39)
Recom PowerQty
Unit Price
Ext Price
1
$53.976471
$53.98
10
$50.921199
$509.21
100
$48.038867
$4,803.89
500
$45.319686
$22,659.84
1000
$42.754421
$42,754.42
Minimum: 1 Multiples: 1
Unit Price: $53.976471
Ext Price: $53.98
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity