RP15-1215SF alternative parts: RP15-123.3SA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONV DC/DC 15W 9-18VIN 15VOUT
CONV DC/DC 15W 9-18VIN 3.3VOUT
Factory Lead Time:
12 Weeks
12 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
6-DIP Module
6-DIP Module, 4 Leads
Number of Pins:
5
4
Weight:
27g
15g
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
Series:
POWERLINE RP15-F (15W)
POWERLINE RP15-A (15W)
Size / Dimension:
2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm
1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
4
ECCN Code:
EAR99
-
Type:
Isolated Module
Isolated Module
Applications:
ITE (Commercial)
ITE (Commercial)
Max Power Dissipation:
15W
13.2W
Terminal Position:
DUAL
DUAL
Terminal Form:
PIN/PEG
PIN/PEG
Number of Functions:
1
1
Depth:
25.4mm
25.4mm
Number of Outputs:
1
1
Qualification Status:
Not Qualified
Not Qualified
Efficiency:
86%
84%
Voltage - Isolation:
1.6kV
1.6kV
Voltage - Input (Max):
18V
18V
Output Voltage:
15V
3.3V
Max Output Current:
1A
4A
Voltage - Input (Min):
9V
9V
Input Voltage-Nom:
12V
12V
Trim/Adjustable Output:
NO
NO
Output Current:
1A
4A
Output Power:
15W
15W
Max Output Voltage:
15V
3.3V
Nominal Input Voltage:
12V
12V
Isolation:
Isolated
Isolated
Features:
OCP, OVP, SCP
OCP, OVP, SCP
Height:
10.2mm
9.9mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
RP15-1215SF

RP15-1215SF

(In Stock: 43)

Recom Power

Qty

Unit Price

Ext Price

  • 1

    $54.703024

    $54.70

  • 10

    $51.606626

    $516.07

  • 100

    $48.685497

    $4,868.55

  • 500

    $45.929714

    $22,964.86

  • 1000

    $43.329919

    $43,329.92

Minimum: 1 Multiples: 1

Unit Price: $54.703024

Ext Price: $54.70

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity