RP20-2412DA/N-HC alternative parts: JCK2024D15

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Isolated DC/DC Converters 20W DC/DC 1.6kV REG /-12Vout Neg
XP POWER JCK2024D15 Isolated Board Mount DC/DC Converter
Factory Lead Time:
12 Weeks
10 Weeks
Mount:
Through Hole
PCB, Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
6-SIP Module
6-DIP Module
Weight:
21.4g
-
Operating Temperature:
-40°C~90°C
-40°C~100°C
Packaging:
Tube
Tube
Series:
POWERLINE RP20-A (20W)
JCK (20W)
Size / Dimension:
1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm
2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
6
6
Type:
Isolated Module
Isolated Module
Applications:
ITE (Commercial)
ITE (Commercial)
Max Power Dissipation:
20W
20W
Terminal Position:
DUAL
DUAL
Terminal Form:
PIN/PEG
PIN/PEG
Number of Functions:
1
1
JESD-30 Code:
S-XDMA-P6
R-XDMA-P6
Number of Outputs:
2
2
Efficiency:
90%
90%
Voltage - Isolation:
1.6kV
1.6kV
Voltage - Input (Max):
36V
-
Output Voltage:
12V
15V
Max Output Current:
833mA
665mA
Voltage - Input (Min):
18V
-
Input Voltage-Nom:
24V
24V
Trim/Adjustable Output:
NO
NO
Output Current:
833mA
665mA
Output Power:
20W
20W
Control Features:
Enable, Active Low
Enable, Active High
Max Output Voltage:
12V
-
Voltage - Output 2:
-12V
-15V
Features:
Remote On/Off, OCP, OVP, SCP, UVLO
Remote On/Off, OCP, OVP, SCP, UVLO
Height:
16.5mm
10.16mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Published:
-
2011
Power Rating:
-
20W
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Depth:
-
50.8mm
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Current - Output 1:
-
665mA
Max Output Power:
-
20W
Current - Output 2:
-
665mA
Max Input Voltage (DC):
-
36V
Min Input Voltage (DC):
-
18V
REACH SVHC:
-
Unknown
RP20-2412DA/N-HC

RP20-2412DA/N-HC

(In Stock: 13)

Recom Power

Qty

Unit Price

Ext Price

  • 1

    $86.482657

    $86.48

  • 10

    $81.587412

    $815.87

  • 100

    $76.969257

    $7,696.93

  • 500

    $72.612506

    $36,306.25

  • 1000

    $68.502364

    $68,502.36

Minimum: 1 Multiples: 1

Unit Price: $86.482657

Ext Price: $86.48

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity