RPC1206FT18K2 alternative parts: RS73F2BTTD3901F

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 18.2K OHM 1% 1/3W 1206
RES 3.9K OHM 1% 1/3W 1206
Factory Lead Time:
12 Weeks
10 Weeks
Mount:
Surface Mount
-
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
Terminal Shape:
WRAPAROUND
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
-
Series:
RPC
RS73
Size / Dimension:
0.122Lx0.061W 3.10mmx1.55mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Temperature Coefficient:
±100ppm/°C
±25ppm/°C
Resistance:
18.2kOhm
3.9kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Composition:
Thick Film
Thick Film
Power (Watts):
0.333W 1/3W
0.333W 1/3W
Packing Method:
TR, Paper, 7 Inch
-
Construction:
Rectangular
-
Resistor Type:
FIXED RESISTOR
-
Rated Power Dissipation (P):
0.33W
-
Features:
Automotive AEC-Q200, Pulse Withstanding
Automotive AEC-Q200, Moisture Resistant
Height Seated (Max):
0.026 0.65mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
RPC1206FT18K2

RPC1206FT18K2

(In Stock: 32)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.147373

    $0.15

  • 10

    $0.139031

    $1.39

  • 100

    $0.131161

    $13.12

  • 500

    $0.123737

    $61.87

  • 1000

    $0.116733

    $116.73

Minimum: 1 Multiples: 1

Unit Price: $0.147373

Ext Price: $0.15

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity