RPC1206JT510K-UP alternative parts: CRCW1206240RJNEAHP, RPC1206JT750K-UP

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES
RES SMD 240 OHM 5% 3/4W 1206
RES
Factory Lead Time:
12 Weeks
12 Weeks
12 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RPC
CRCW-HP
RPC
Size / Dimension:
0.122Lx0.061W 3.10mmx1.55mm
0.122Lx0.063W 3.10mmx1.60mm
0.122Lx0.061W 3.10mmx1.55mm
Tolerance:
±5%
±5%
±5%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±100ppm/°C
±200ppm/°C
±100ppm/°C
Resistance:
510kOhm
240Ohm
750kOhm
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.75W 3/4W
0.75W 3/4W
0.75W 3/4W
Features:
Automotive AEC-Q200, Pulse Withstanding
Automotive AEC-Q200, Pulse Withstanding
Automotive AEC-Q200, Pulse Withstanding
Height Seated (Max):
0.026 0.65mm
0.024 0.60mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
Surface Mount:
-
YES
-
Terminal Shape:
-
WRAPAROUND
-
Mounting Feature:
-
SURFACE MOUNT
-
Weight:
-
10.007382mg
-
Voltage Rated:
-
200V
-
Published:
-
2016
-
JESD-609 Code:
-
e3
-
Pbfree Code:
-
yes
-
ECCN Code:
-
EAR99
-
Terminal Finish:
-
Tin (Sn) - with Nickel (Ni) barrier
-
Power Rating:
-
750mW
-
Voltage - Rated DC:
-
200V
-
Packing Method:
-
TR, PAPER, 7 INCH
-
Max Power Dissipation:
-
500mW
-
Construction:
-
Rectangular
-
Resistor Type:
-
FIXED RESISTOR
-
Case Code (Metric):
-
3216
-
Rated Power Dissipation (P):
-
0.75W
-
Case Code (Imperial):
-
1206
-
Height:
-
660.4μm
-
Lead Free:
-
Lead Free
-
RPC1206JT510K-UP

RPC1206JT510K-UP

(In Stock: 37)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.103684

    $0.10

  • 500

    $0.076238

    $38.12

  • 1000

    $0.063532

    $63.53

  • 2000

    $0.058286

    $116.57

  • 5000

    $0.054473

    $272.36

  • 10000

    $0.050673

    $506.73

  • 15000

    $0.049006

    $735.09

  • 50000

    $0.048187

    $2,409.35

Minimum: 1 Multiples: 1

Unit Price: $0.103684

Ext Price: $0.10

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity