RPC2512JT1K20 alternative parts: CRCW251215K0JNEH, RMCF2512JT51K0
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 1.2K OHM 5% 1.5W 2512 | Res Thick Film 2512 15K Ohm 5% 1W ±200ppm/C Molded SMD Automotive Blister T/R | RES SMD 51K OHM 5% 1W 2512 |
Factory Lead Time: | 12 Weeks | 12 Weeks | 20 Weeks |
Contact Plating: | Tin | Tin | Tin |
Mount: | Surface Mount | - | Surface Mount |
Package / Case: | 2512 (6432 Metric) | 2512 (6432 Metric) | 2512 (6432 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND | WRAPAROUND |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RPC | CRCW | RMCF |
Published: | 2012 | 2016 | 2012 |
Size / Dimension: | 0.250Lx0.122W 6.35mmx3.10mm | 0.248Lx0.124W 6.30mmx3.15mm | 0.248Lx0.126W 6.30mmx3.20mm |
Tolerance: | ±5% | ±5% | ±5% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Temperature Coefficient: | ±100ppm/°C | ±200ppm/°C | ±200ppm/°C |
Resistance: | 1.2kOhm | 15kOhm | 51kOhm |
Composition: | Thick Film | Thick Film | Thick Film |
Power Rating: | 1.5W | 1W | 1W |
Packing Method: | TR, PLASTIC, 7 INCH | TR, BLISTER, 7 INCH | TR, Plastic, 7 Inch |
Max Power Dissipation: | 1.5W | 1W | 1W |
Construction: | Rectangular | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Working Voltage: | 500V | 500V | - |
Features: | Automotive AEC-Q200, Pulse Withstanding | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height: | 711.2μm | 711.2μm | 711.2μm |
Height Seated (Max): | 0.026 0.65mm | 0.028 0.70mm | 0.028 0.70mm |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |
Surface Mount: | - | YES | - |
Mounting Feature: | - | SURFACE MOUNT | - |
Additional Feature: | - | RATED AC VOLTAGE (V): 500 | - |
Depth: | - | 3.15mm | - |
Military Standard: | - | Not | - |
Rated Power Dissipation (P): | - | 1W | 1W |
Lead Free: | - | Lead Free | - |

RPC2512JT1K20
(In Stock: 20)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.113946
$0.11
10
$0.107496
$1.07
100
$0.101412
$10.14
500
$0.095671
$47.84
1000
$0.090256
$90.26
Minimum: 1 Multiples: 1
Unit Price: $0.113946
Ext Price: $0.11
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity