RPC2512JT1K20 alternative parts: ERJ-M1WTJ1M5U

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 1.2K OHM 5% 1.5W 2512
RES 0.0015 OHM 5% 1W 2512
Factory Lead Time:
12 Weeks
11 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Package / Case:
2512 (6432 Metric)
2512 (6432 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Operating Temperature:
-55°C~155°C
-55°C~170°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RPC
ERJ
Published:
2012
2010
Size / Dimension:
0.250Lx0.122W 6.35mmx3.10mm
0.252Lx0.126W 6.40mmx3.20mm
Tolerance:
±5%
±5%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Not For New Designs
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
250/ +450ppm/°C
Resistance:
1.2kOhm
1.5mOhm
Composition:
Thick Film
Metal Element
Power Rating:
1.5W
1W
Packing Method:
TR, PLASTIC, 7 INCH
TR, EMBOSSED
Max Power Dissipation:
1.5W
1W
Construction:
Rectangular
RECTANGULAR PACKAGE
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Working Voltage:
500V
-
Features:
Automotive AEC-Q200, Pulse Withstanding
Current Sense
Height:
711.2μm
1.0922mm
Height Seated (Max):
0.026 0.65mm
0.043 1.10mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
Termination:
-
SMD/SMT
Additional Feature:
-
HIGH PRECISION
Case Code (Metric):
-
6432
Rated Power Dissipation (P):
-
1W
Case Code (Imperial):
-
2512
Lead Free:
-
Lead Free
RPC2512JT1K20

RPC2512JT1K20

(In Stock: 20)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.113946

    $0.11

  • 10

    $0.107496

    $1.07

  • 100

    $0.101412

    $10.14

  • 500

    $0.095671

    $47.84

  • 1000

    $0.090256

    $90.26

Minimum: 1 Multiples: 1

Unit Price: $0.113946

Ext Price: $0.11

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity