RPS1C271MCN1GS alternative parts: 16SVPF270M, APSG160ELL271MH06S

Hide Shared Attributes
Part Number
Manufacturer:
Description:
NICHICON RPS1C271MCN1GS ALUMINUM ELECTROLYTIC CAPACITOR
CAP ALUM POLY 270UF 20% 16V SMD
Aluminum Organic Polymer Capacitors 16Volts 270uF 0.2
Factory Lead Time:
18 Weeks
10 Weeks
16 Weeks
Mount:
Surface Mount
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Surface Mount
Through Hole
Package / Case:
Radial, Can - SMD
Radial, Can - SMD
Radial, Can
Dielectric Material:
ALUMINUM (DRY/SOLID)
-
-
Surface Mount Land Size:
0.327Lx0.327W 8.30mmx8.30mm
0.327Lx0.327W 8.30mmx8.30mm
-
Lifetime @ Temp.:
2000 Hrs @ 105°C
5000 Hrs @ 105°C
20000 Hrs @ 105°C
Operating Temperature:
-55°C~105°C
-55°C~105°C
-55°C~105°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Bulk
Series:
FPCAP, RPS
OS-CON™, SVPF
NPCAP™-PSG
Published:
2013
2012
2013
Size / Dimension:
0.315Dia 8.00mm
0.315Dia 8.00mm
0.315Dia 8.00mm
Tolerance:
±20%
±20%
±20%
JESD-609 Code:
e3
e3
-
Pbfree Code:
yes
yes
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
-
Termination:
SMD/SMT
SMD/SMT
Radial
ECCN Code:
EAR99
EAR99
-
Type:
Polymer
Polymer
Polymer
Terminal Finish:
Tin (Sn)
Tin (Sn)
-
Applications:
General Purpose
General Purpose
General Purpose
HTS Code:
8532.22.00
-
-
Capacitance:
270μF
270μF
270μF
Voltage - Rated DC:
16V
16V
16V
Lead Pitch:
1.1mm
-
3.5mm
ESR (Equivalent Series Resistance):
14mOhm
22mOhm
22mOhm
Polarity:
POLARIZED
Polar
Polar
Size Code:
4141
3333
-
Leakage Current:
864μA
864μA
-
Ripple Current:
4.4A
3.3A
3.3A
Life (Hours):
2000 hours
5000 hours
5000 hours
Ripple Current @ Low Frequency:
440mA @ 120Hz
165mA @ 120Hz
-
Ripple Current @ High Frequency:
4.4A @ 100kHz
3.3A @ 100kHz
3.3A @ 100kHz
Dissipation Factor:
0.12 %
12 %
0.12 %
Diameter:
8mm
8mm
-
Height:
11.7mm
6.9mm
-
Height Seated (Max):
0.472 12.00mm
0.276 7.00mm
0.236 6.00mm
Length:
9mm
-
-
Width:
8.3mm
8.3mm
-
REACH SVHC:
No SVHC
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Terminal Shape:
-
FLAT
-
Number of Pins:
-
7
-
Packing Method:
-
TR
-
Voltage:
-
16V
-
Tan Delta:
-
0.12
-
Ripple Current (AC):
-
3.3A
-
Radiation Hardening:
-
No
No
Lead Free:
-
Lead Free
Lead Free
Lead Spacing:
-
-
0.138 3.50mm
Lead Diameter:
-
-
600 μm
RPS1C271MCN1GS

RPS1C271MCN1GS

(In Stock: 483)

Nichicon

Qty

Unit Price

Ext Price

  • 1

    $1.489830

    $1.49

  • 10

    $1.405500

    $14.06

  • 100

    $1.325943

    $132.59

  • 500

    $1.250890

    $625.44

  • 1000

    $1.180085

    $1,180.08

Minimum: 1 Multiples: 1

Unit Price: $1.489830

Ext Price: $1.49

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity