RR0816P-4020-D-59A alternative parts: RN731JTTD22R6D50
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 402 OHM 0.5% 1/16W 0603 | Thin Film Resistors - SMD 0603 22.6 Ohms 0.5% 50PPM |
Factory Lead Time: | 14 Weeks | - |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Voltage Rated: | 75V | - |
Operating Temperature: | -55°C~125°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RR | RN73 |
Published: | 2011 | - |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±0.5% | ±0.5% |
Pbfree Code: | yes | yes |
Part Status: | Active | Not For New Designs |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | - |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C |
Resistance: | 402Ohm | 22.6Ohm |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.063W 1/16W | 0.063W 1/16W |
Power Rating: | 62.5mW | - |
Voltage - Rated DC: | 75V | - |
Max Power Dissipation: | 63mW | - |
Case Code (Metric): | 1608 | - |
Case Code (Imperial): | 0603 | - |
Height: | 508μm | - |
Height Seated (Max): | 0.020 0.50mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Terminal Shape: | - | WRAPAROUND |
Mounting Feature: | - | SURFACE MOUNT |
JESD-609 Code: | - | e3 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Packing Method: | - | TR, PUNCHED PAPER, 7 INCH |
Construction: | - | RECTANGULAR PACKAGE |
Resistor Type: | - | FIXED RESISTOR |
Rated Power Dissipation (P): | - | 0.063W |
Working Voltage: | - | 75V |
Features: | - | Moisture Resistant |

RR0816P-4020-D-59A
(In Stock: 84529)
SusumuQty
Unit Price
Ext Price
1
$0.080222
$0.08
500
$0.058987
$29.49
1000
$0.049156
$49.16
2000
$0.045097
$90.19
5000
$0.042147
$210.74
10000
$0.039206
$392.06
15000
$0.037917
$568.76
50000
$0.037283
$1,864.15
Minimum: 1 Multiples: 1
Unit Price: $0.080222
Ext Price: $0.08
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity