RR1220Q-750-D alternative parts: RN732ATTD3002D100

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 75 OHM 0.5% 1/10W 0805
RES 30K OHM 0.5% 1/10W 0805
Factory Lead Time:
14 Weeks
-
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Mount:
Surface Mount
-
Terminal Shape:
WRAPAROUND
WRAPAROUND
Voltage Rated:
100V
-
Series:
RR
RN73
Published:
2001
-
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-55°C~125°C
-55°C~155°C
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±0.5%
±0.5%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Not For New Designs
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±50ppm/°C
±100ppm/°C
Resistance:
75Ohm
30kOhm
Composition:
Thin Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
Additional Feature:
PRECISION
-
Power Rating:
100mW
-
Voltage - Rated DC:
100V
-
Packing Method:
TR, PAPER, 7 INCH
TR, PUNCHED PAPER, 7 INCH
Max Power Dissipation:
100mW
-
Depth:
1.25mm
-
Construction:
Rectangular
RECTANGULAR PACKAGE
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
0.1W
0.1W
Case Code (Imperial):
0805
-
Height Seated (Max):
0.020 0.50mm
0.024 0.60mm
Height:
508μm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
REACH SVHC:
Unknown
-
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Mounting Feature:
-
SURFACE MOUNT
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Working Voltage:
-
150V
Features:
-
Moisture Resistant
RR1220Q-750-D

RR1220Q-750-D

(In Stock: 16553)

Susumu

Qty

Unit Price

Ext Price

  • 1

    $0.080505

    $0.08

  • 500

    $0.059195

    $29.60

  • 1000

    $0.049329

    $49.33

  • 2000

    $0.045256

    $90.51

  • 5000

    $0.042295

    $211.48

  • 10000

    $0.039344

    $393.44

  • 15000

    $0.038051

    $570.76

  • 50000

    $0.037415

    $1,870.75

Minimum: 1 Multiples: 1

Unit Price: $0.080505

Ext Price: $0.08

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity