RS73F1JTTD4533C alternative parts: RS73G1JTTD8453C, RS73F1JTTD5111C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 453K OHM 0.25% 1/5W 0603
RES 845K OHM 0.25% 1/5W 0603
RES 5.11K OHM 0.25% 1/5W 0603
Factory Lead Time:
10 Weeks
10 Weeks
10 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
0603 (1608 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Series:
RS73
RS73
RS73
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±0.25%
±0.25%
±0.25%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±25ppm/°C
±50ppm/°C
±25ppm/°C
Resistance:
453kOhm
845kOhm
5.11kOhm
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.2W 1/5W
0.2W 1/5W
0.2W 1/5W
Features:
Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
RS73F1JTTD4533C

RS73F1JTTD4533C

(In Stock: 27)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.183293

    $0.18

  • 10

    $0.172918

    $1.73

  • 100

    $0.163130

    $16.31

  • 500

    $0.153896

    $76.95

  • 1000

    $0.145185

    $145.18

Minimum: 1 Multiples: 1

Unit Price: $0.183293

Ext Price: $0.18

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity