RS73F2ATTD9763D alternative parts: RS73F1JRTTD1132F
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 976K OHM 0.5% 1/4W 0805 | RES 11.3K OHM 1% 1/5W 0603 |
Factory Lead Time: | 10 Weeks | - |
Package / Case: | 0805 (2012 Metric) | 0603 (1608 Metric) |
Operating Temperature: | -55°C~155°C | -55°C ~ 155°C |
Series: | RS73 | RS73-RT |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.063 L x 0.031 W (1.60mm x 0.80mm) |
Tolerance: | ±0.5% | ±1% |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C |
Resistance: | 976kOhm | 11.3 kOhms |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.25W 1/4W | 0.2W, 1/5W |
Features: | Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200 |
Height Seated (Max): | 0.024 0.60mm | 0.022 (0.55mm) |
RoHS Status: | ROHS3 Compliant | - |
Ratings: | AEC-Q200 | AEC-Q200 |
Supplier Device Package: | - | 0603 |
Package: | - | Tape & Reel (TR) |
Base Product Number: | - | RS73F1JRT |
Mfr: | - | KOA Speer Electronics, Inc. |
Product Status: | - | Active |
Voltage, Rating: | - | 100 V |
Case Code - in: | - | 0603 |
Case Code - mm: | - | 1608 |
Maximum Operating Temperature: | - | + 155 C |
Minimum Operating Temperature: | - | - 55 C |
Mounting Styles: | - | PCB Mount |
Applications: | - | High Reliability |
Subcategory: | - | Resistors |
Power Rating: | - | 200 mW (1/5 W) |
Technology: | - | Thick Film |
Termination Style: | - | SMD/SMT |
Failure Rate: | - | - |
Product Type: | - | Thick Film Resistors |
Product: | - | Thick Film Resistors SMD |
Width: | - | 0.8 mm |
Height: | - | 0.45 mm |
Length: | - | 1.6 mm |

RS73F2ATTD9763D
(In Stock: 18)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.147676
$0.15
10
$0.139317
$1.39
100
$0.131431
$13.14
500
$0.123991
$62.00
1000
$0.116973
$116.97
Minimum: 1 Multiples: 1
Unit Price: $0.147676
Ext Price: $0.15
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity