RS73F2BTTD3091D alternative parts: RS73F2ARTTD3742F

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 3.09K OHM 0.5% 1/3W 1206
RES 37.4K OHM 1% 1/4W 0805
Factory Lead Time:
10 Weeks
-
Package / Case:
1206 (3216 Metric)
0805 (2012 Metric)
Operating Temperature:
-55°C~155°C
-55°C ~ 155°C
Series:
RS73
RS73-RT
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.079 L x 0.049 W (2.00mm x 1.25mm)
Tolerance:
±0.5%
±1%
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
3.09kOhm
37.4 kOhms
Composition:
Thick Film
Thick Film
Power (Watts):
0.333W 1/3W
0.25W, 1/4W
Features:
Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200
Height Seated (Max):
0.028 0.70mm
0.023 (0.60mm)
RoHS Status:
ROHS3 Compliant
-
Ratings:
AEC-Q200
AEC-Q200
Supplier Device Package:
-
0805
Package:
-
Tape & Reel (TR)
Base Product Number:
-
RS73F2ART
Mfr:
-
KOA Speer Electronics, Inc.
Product Status:
-
Active
Voltage, Rating:
-
150 V
Case Code - in:
-
0805
Case Code - mm:
-
2012
Maximum Operating Temperature:
-
+ 155 C
Minimum Operating Temperature:
-
- 55 C
Mounting Styles:
-
PCB Mount
Applications:
-
High Reliability
Subcategory:
-
Resistors
Power Rating:
-
250 mW (1/4 W)
Technology:
-
Thick Film
Termination Style:
-
SMD/SMT
Failure Rate:
-
-
Product Type:
-
Thick Film Resistors
Width:
-
1.25 mm
Height:
-
0.5 mm
Length:
-
2 mm
RS73F2BTTD3091D

RS73F2BTTD3091D

(In Stock: 46)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.154766

    $0.15

  • 10

    $0.146005

    $1.46

  • 100

    $0.137741

    $13.77

  • 500

    $0.129944

    $64.97

  • 1000

    $0.122589

    $122.59

Minimum: 1 Multiples: 1

Unit Price: $0.154766

Ext Price: $0.15

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity