RS73G1JTTD2673B alternative parts: ERJ-PB3B2400V

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 267K OHM 0.1% 1/5W 0603
RES SMD 240 OHM 0.1% 1/5W 0603
Factory Lead Time:
10 Weeks
12 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Series:
RS73
ERJ
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±0.1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
Resistance:
267kOhm
240Ohms
Composition:
Thick Film
Thick Film
Power (Watts):
0.2W 1/5W
0.2W 1/5W
Features:
Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200, Pulse Withstanding
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Supplier Device Package:
-
0603
Packaging:
-
Tape & Reel (TR)
Max Operating Temperature:
-
155°C
Min Operating Temperature:
-
-55°C
Power Rating:
-
200mW
Voltage - Rated DC:
-
150V
Max Power Dissipation:
-
200mW
Case Code (Metric):
-
1608
Case Code (Imperial):
-
0603
Length:
-
1.6002mm
Width:
-
812.8μm
RS73G1JTTD2673B

RS73G1JTTD2673B

(In Stock: 35)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.184455

    $0.18

  • 10

    $0.174015

    $1.74

  • 100

    $0.164165

    $16.42

  • 500

    $0.154872

    $77.44

  • 1000

    $0.146106

    $146.11

Minimum: 1 Multiples: 1

Unit Price: $0.184455

Ext Price: $0.18

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity