RS73G2BTTD1050B alternative parts: RNCF1206BTC3K60

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 105 OHM 0.1% 1/3W 1206
RES 3.6K OHM 0.1% 1/3W 1206
Factory Lead Time:
10 Weeks
12 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Series:
RS73
RNCF
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.120Lx0.061W 3.05mmx1.55mm
Tolerance:
±0.1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
Resistance:
105Ohm
3.6kOhm
Composition:
Thick Film
Thin Film
Power (Watts):
0.333W 1/3W
0.333W 1/3W
Features:
Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200
Height Seated (Max):
0.028 0.70mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Mount:
-
Surface Mount
Terminal Shape:
-
WRAPAROUND
Packaging:
-
Tape & Reel (TR)
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
-
PRECISION
Power Rating:
-
125mW
Packing Method:
-
TR, PAPER, 7 INCH
Construction:
-
Rectangular
Resistor Type:
-
FIXED RESISTOR
Rated Power Dissipation (P):
-
0.33W
RS73G2BTTD1050B

RS73G2BTTD1050B

(In Stock: 44)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.194149

    $0.19

  • 10

    $0.183159

    $1.83

  • 100

    $0.172792

    $17.28

  • 500

    $0.163011

    $81.51

  • 1000

    $0.153784

    $153.78

Minimum: 1 Multiples: 1

Unit Price: $0.194149

Ext Price: $0.19

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity