RS73G2BTTD60R4F alternative parts: RS73G2BTTD1303F
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 60.4 OHM 1% 1/3W 1206 | RES 130K OHM 1% 1/3W 1206 |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Series: | RS73 | RS73 |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C |
Resistance: | 60.4Ohm | 130kOhm |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.333W 1/3W | 0.333W 1/3W |
Features: | Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.028 0.70mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |

RS73G2BTTD60R4F
(In Stock: 46)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.154766
$0.15
10
$0.146005
$1.46
100
$0.137741
$13.77
500
$0.129944
$64.97
1000
$0.122589
$122.59
Minimum: 1 Multiples: 1
Unit Price: $0.154766
Ext Price: $0.15
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity