RSC17DRYH alternative parts: 345-034-520-202, ECC17DRYN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN EDGE DUAL FMALE 34POS 0.100
CONN EDGE DUAL FMALE 34POS 0.100
CONN EDGE DUAL FMALE 34POS 0.100
Factory Lead Time:
3 Weeks
9 Weeks
3 Weeks
Mount:
Through Hole
Panel, Through Hole
Through Hole
Mounting Type:
Through Hole
Panel Mount, Through Hole
Through Hole
Material - Insulation:
Polyphenylene Sulfide (PPS)
Polyester Thermoplastic
Polybutylene Terephthalate (PBT)
Contact Materials:
Phosphor Bronze
Copper, Nickel, Tin Alloy
Phosphor Bronze
Operating Temperature:
-65°C~125°C
-65°C~105°C
-65°C~125°C
Packaging:
Tube
Bulk
Tray
Published:
2016
2010
2015
JESD-609 Code:
e4
-
e3
Part Status:
Active
Active
Active
Termination:
Solder
Solder
Solder
Connector Type:
Full Bellows
CARD EDGE CONNECTOR
Full Bellows
Number of Positions:
34
34
34
Color:
Green
Green
Blue
Number of Rows:
2
2
2
Gender:
Female
Female
Female
Contact Type:
Full Bellows
-
Full Bellows
Pitch:
0.100 2.54mm
0.100 2.54mm
0.100 2.54mm
Total Number of Contacts:
34
-
34
Number of Conductors:
ONE
-
ONE
Reference Standard:
UL
-
UL
Contact Finish:
Gold
Gold
Gold
Reliability:
COMMERCIAL
-
COMMERCIAL
Number Of PCB Rows:
2
-
2
Body Breadth:
0.33 inch
-
0.33 inch
Body Depth:
0.431 inch
-
0.431 inch
Rated Current (Signal):
3A
-
3A
Contact Resistance:
30mOhm
-
30mOhm
Card Type:
Non Specified - Dual Edge
Non Specified - Dual Edge
Non Specified - Dual Edge
Read Out:
Dual
Dual
Dual
Number of Positions/Bay/Row:
17
17
17
Flange Feature:
Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia
Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia
-
Contact Finish Thickness:
10.0μin 0.25μm
-
30.0μin 0.76μm
Plating Thickness:
10μin
-
30μin
Card Thickness:
0.062 1.57mm
0.062 1.57mm
0.062 1.57mm
Length - Termination:
0.44 inch
-
0.44 inch
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Series:
-
345
-
Pbfree Code:
-
yes
-
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
Not Applicable
RSC17DRYH

RSC17DRYH

(In Stock: 39)

Sullins Connector Solutions

Qty

Unit Price

Ext Price

  • 1

    $9.970464

    $9.97

  • 10

    $9.406098

    $94.06

  • 100

    $8.873677

    $887.37

  • 500

    $8.371394

    $4,185.70

  • 1000

    $7.897541

    $7,897.54

Minimum: 1 Multiples: 1

Unit Price: $9.970464

Ext Price: $9.97

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity