RSC30DRXI-S734 alternative parts: 345-060-524-202
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONN EDGE DUAL FMALE 60POS 0.100 | CONN EDGE DUAL FMALE 60POS 0.100 |
Factory Lead Time: | 3 Weeks | 9 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Material - Insulation: | Polyphenylene Sulfide (PPS) | Polyester Thermoplastic |
Contact Materials: | Phosphor Bronze | Copper, Nickel, Tin Alloy |
Operating Temperature: | -65°C~125°C | -65°C~105°C |
Packaging: | Tray | Bulk |
Published: | 2016 | 2010 |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Active |
Termination: | Solder | Solder |
Connector Type: | Full Bellows | CARD EDGE CONNECTOR |
Number of Positions: | 60 | 60 |
Color: | Green | Green |
Number of Rows: | 2 | 2 |
Gender: | Female | Female |
Contact Type: | Full Bellows | - |
Pitch: | 0.100 2.54mm | 0.100 2.54mm |
Total Number of Contacts: | 60 | - |
Number of Conductors: | ONE | - |
Reference Standard: | UL | - |
Contact Finish: | Gold | Gold |
Reliability: | COMMERCIAL | - |
Body Length or Diameter: | 3.875 inch | - |
Number Of PCB Rows: | 2 | - |
Body Breadth: | 0.33 inch | - |
Body Depth: | 0.431 inch | - |
Rated Current (Signal): | 3A | - |
Card Type: | Non Specified - Dual Edge | Non Specified - Dual Edge |
Read Out: | Dual | Dual |
Number of Positions/Bay/Row: | 30 | 30 |
Flange Feature: | Top Mount Opening, Threaded Insert, 4-40 | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia |
Contact Finish Thickness: | 10.0μin 0.25μm | - |
Plating Thickness: | 10μin | - |
Card Thickness: | 0.031 0.79mm | 0.062 1.57mm |
Length - Termination: | 0.185 inch | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Series: | - | 345 |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) |
ECCN Code: | - | EAR99 |
HTS Code: | - | 8536.69.40.40 |
Orientation: | - | Straight |
Contact Resistance: | - | 10mOhm |
Max Current Rating: | - | 3A |

RSC30DRXI-S734
(In Stock: 24)
Sullins Connector SolutionsQty
Unit Price
Ext Price
1
$14.004347
$14.00
10
$13.211648
$132.12
100
$12.463819
$1,246.38
500
$11.758320
$5,879.16
1000
$11.092754
$11,092.75
Minimum: 1 Multiples: 1
Unit Price: $14.004347
Ext Price: $14.00
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity