RSMF3JT240R-C1 alternative parts: RSMF1JT56R0
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | RES 240 OHM 3W 5% AXIAL | RES 56 OHM 1W 5% AXIAL |
Factory Lead Time: | 15 Weeks | 20 Weeks |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | - |
Operating Temperature: | -55°C~235°C | -55°C~200°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RSMF | RSMF |
Published: | 2012 | 2010 |
Size / Dimension: | 0.217Diax0.591L 5.50mmx15.00mm | 0.126Diax0.354L 3.20mmx9.00mm |
Tolerance: | ±5% | ±5% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±200ppm/°C | ±200ppm/°C |
Resistance: | 240Ohms | 56Ohm |
Composition: | Metal Oxide Film | Metal Oxide Film |
Power (Watts): | 3W | - |
Features: | Flame Proof, Safety | Flame Proof, Safety |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Tin |
Mount: | - | Axial, Through Hole |
Terminal Shape: | - | WIRE |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Power Rating: | - | 1W |
Packing Method: | - | TR, 13.5 INCH |
Max Power Dissipation: | - | 1W |
Construction: | - | Tubular |
Resistor Type: | - | FIXED RESISTOR |
Military Standard: | - | Not |
Rated Power Dissipation (P): | - | 1W |
Working Voltage: | - | 350V |
Diameter: | - | 3.2mm |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

RSMF3JT240R-C1
(In Stock: 35)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.082746
$0.08
500
$0.060843
$30.42
1000
$0.050702
$50.70
2000
$0.046516
$93.03
5000
$0.043473
$217.36
10000
$0.040440
$404.40
15000
$0.039110
$586.65
50000
$0.038456
$1,922.80
Minimum: 1 Multiples: 1
Unit Price: $0.082746
Ext Price: $0.08
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools