RSMF5JT68R0 alternative parts: RSF3JT2K00
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | RES 68 OHM 5W 5% AXIAL | RES 2K OHM 3W 5% AXIAL |
Factory Lead Time: | 15 Weeks | 15 Weeks |
Surface Mount: | NO | NO |
Package / Case: | Axial | Axial |
Terminal Shape: | WIRE | WIRE |
Mounting Feature: | THROUGH HOLE MOUNT | THROUGH HOLE MOUNT |
Series: | RSMF | RSF |
Operating Temperature: | -55°C~235°C | -55°C~235°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Size / Dimension: | 0.236Diax0.689L 6.00mmx17.50mm | 0.236Diax0.689L 6.00mmx17.50mm |
Tolerance: | ±5% | ±5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±200ppm/°C | ±200ppm/°C |
Resistance: | 68Ohm | 2kOhm |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Composition: | Metal Oxide Film | Metal Oxide Film |
Max Power Dissipation: | 5W | 3W |
Construction: | Tubular | Tubular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 5W | 3W |
Working Voltage: | 1000V | 800V |
Lead Diameter: | 0.8 mm | 0.8 mm |
Features: | Flame Proof, Safety | Flame Retardant Coating, Safety |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Additional Feature: | - | FLAME PROOF |

RSMF5JT68R0
(In Stock: 8)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$0.297318
$0.30
10
$0.280489
$2.80
100
$0.264612
$26.46
500
$0.249634
$124.82
1000
$0.235504
$235.50
Minimum: 1 Multiples: 1
Unit Price: $0.297318
Ext Price: $0.30
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools