RW2-0512S/H3 alternative parts: RW2-0505D/H3/SMD

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONV DC/DC 2W 4.5-9VIN 12VOUT
Isolated DC/DC Converters - SMD 2W DC/DC 3kV REG 2:1 4.5-9Vin /-5Vout
Factory Lead Time:
9 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
-
Package / Case:
16-DIP Module, 6 Leads
SMD-16
Number of Pins:
6
-
Weight:
6.4g
-
Operating Temperature:
-40°C~85°C
-
Packaging:
Tube
-
Series:
ECONOLINE RW2 (2W)
RW2
Size / Dimension:
0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
6
-
ECCN Code:
EAR99
-
Type:
Isolated Module
-
Applications:
ITE (Commercial), Medical
-
Max Power Dissipation:
2W
-
Terminal Position:
DUAL
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Number of Functions:
1
-
Depth:
14.5mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Number of Outputs:
1
2 Output
Efficiency:
75%
-
Voltage - Isolation:
3kV
-
Voltage - Input (Max):
9V
-
Output Voltage:
12V
-
Max Output Current:
166mA
-
Voltage - Input (Min):
4.5V
-
Trim/Adjustable Output:
NO
-
Output Current:
166mA
-
Output Power:
2W
2 W
Max Output Voltage:
12V
-
Nominal Input Voltage:
5V
-
Isolation:
Isolated
-
Features:
SCP
-
Height:
14.5mm
10.2 mm
Length:
24.2mm
24.2 mm
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Output Voltage-Channel 1:
-
5 V
Maximum Operating Temperature:
-
+ 85 C
Minimum Operating Temperature:
-
- 40 C
Mounting Styles:
-
SMD/SMT
Output Current-Channel 2:
-
200 mA
Input Voltage-Max:
-
9 V
Input Voltage-Min:
-
4.5 V
Output Voltage-Channel 2:
-
- 5 V
Subcategory:
-
DC-DC Converter
Product Type:
-
Isolated DC-DC Converters
Isolation Voltage:
-
3 kV
Product:
-
Isolated
Input Voltage:
-
4.5 V to 9 V
Width:
-
14.5 mm
RW2-0512S/H3

RW2-0512S/H3

(In Stock: 21)

Recom Power

Qty

Unit Price

Ext Price

  • 1

    $20.839941

    $20.84

  • 10

    $19.660322

    $196.60

  • 100

    $18.547474

    $1,854.75

  • 500

    $17.497617

    $8,748.81

  • 1000

    $16.507185

    $16,507.18

Minimum: 1 Multiples: 1

Unit Price: $20.839941

Ext Price: $20.84

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity