RW2S0DAR100FE alternative parts: RW2S0DAR010FE
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Wirewound Resistors - SMD 2watt .1ohm 1% | Wirewound Resistors - SMD 2watt .01ohm 1% |
Factory Lead Time: | 18 Weeks | 18 Weeks |
Package / Case: | 4524 J-Lead | 4524 J-Lead |
Surface Mount: | YES | - |
Terminal Shape: | J BEND | J BEND |
Mounting Feature: | SURFACE MOUNT | - |
Voltage Rated: | 100V | 100V |
Operating Temperature: | -55°C~150°C | -55°C~150°C |
Packaging: | Bulk | Bulk |
Series: | RW | RW |
Published: | 2006 | 2015 |
Size / Dimension: | 0.455Lx0.240W 11.56mmx6.10mm | 0.455Lx0.240W 11.56mmx6.10mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±90ppm/°C | 90 ppm/°C |
Resistance: | 100mOhm | 10mOhm |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Composition: | Wirewound | Wirewound |
Power Rating: | 2W | 2W |
Max Power Dissipation: | 2W | 2W |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 2W | 2W |
Case Code (Imperial): | 4624 | 4624 |
Features: | Current Sense | Current Sense |
Height: | 5.8674mm | 5.8674mm |
Height Seated (Max): | 0.231 5.87mm | 0.231 5.87mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Surface Mount |

RW2S0DAR100FE
(In Stock: 39)
OhmiteQty
Unit Price
Ext Price
1
$2.845865
$2.85
10
$2.684779
$26.85
100
$2.532810
$253.28
500
$2.389443
$1,194.72
1000
$2.254192
$2,254.19
Minimum: 1 Multiples: 1
Unit Price: $2.845865
Ext Price: $2.85
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity