RWR74S17R4FSRSL alternative parts: RWR74S4751FRB12

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 17.4 OHM 5W 1% WW AXIAL
Res Wirewound 4.75K Ohm 1% 5W ±20ppm/C 0.01% Silicone AXL Bulk
Factory Lead Time:
29 Weeks
22 Weeks
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-55°C~250°C
-55°C~250°C
Packaging:
Tape & Reel (TR)
Bulk
Series:
Military, MIL-PRF-39007, RWR74S
Military, MIL-PRF-39007, RWR74S
Published:
2017
-
Size / Dimension:
0.312Diax0.875L 7.92mmx22.23mm
0.312Diax0.875L 7.92mmx22.23mm
Tolerance:
±1%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±30ppm/°C
±20ppm/°C
Resistance:
17.4Ohms
4.75kOhms
Composition:
Wirewound
Wirewound
Power (Watts):
5W
5W
Power Rating:
5W
5W
Max Power Dissipation:
5W
5W
Lead Length:
38.1mm
38.1mm
Failure Rate:
S (0.001%)
R (0.01%)
Features:
Military, Moisture Resistant
Military, Moisture Resistant
Length:
22.225mm
22.23mm
Width:
7.92mm
7.92mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Contact Plating:
-
Lead, Tin
Mount:
-
Through Hole
Termination:
-
Axial
Max Operating Temperature:
-
250°C
Min Operating Temperature:
-
-65°C
Military Standard:
-
MIL-PRF-39007
Diameter:
-
7.92mm
RWR74S17R4FSRSL

RWR74S17R4FSRSL

(In Stock: 29)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $8.969267

    $8.97

  • 10

    $8.461573

    $84.62

  • 100

    $7.982616

    $798.26

  • 500

    $7.530770

    $3,765.38

  • 1000

    $7.104500

    $7,104.50

Minimum: 1 Multiples: 1

Unit Price: $8.969267

Ext Price: $8.97

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity