RWR78N20R0FSRSL alternative parts: RWR78S1R33FRB12

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 20 OHM 10W 1% WW AXIAL
Res Wirewound 1.33 Ohm 1% 10W 50ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole Bulk
Factory Lead Time:
39 Weeks
22 Weeks
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-55°C~250°C
-55°C~250°C
Packaging:
Tape & Reel (TR)
Bulk
Series:
Military, MIL-PRF-39007, RWR78N
Military, MIL-PRF-39007, RWR78S
Published:
2016
-
Size / Dimension:
0.375Diax1.780L 9.53mmx45.21mm
0.375Diax1.780L 9.53mmx45.21mm
Tolerance:
±1%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±30ppm/°C
±50ppm/°C
Resistance:
20Ohms
1.33Ohms
Max Operating Temperature:
250°C
250°C
Min Operating Temperature:
-55°C
-65°C
Composition:
Wirewound
Wirewound
Power (Watts):
10W
10W
Power Rating:
10W
10W
Max Power Dissipation:
10W
10W
Lead Length:
38.1mm
38.1mm
Failure Rate:
S (0.001%)
R (0.01%)
Features:
Military, Moisture Resistant, Non-Inductive
Military, Moisture Resistant
Length:
45.212mm
45.212mm
Width:
9.53mm
9.53mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Contact Plating:
-
Lead, Tin
Mount:
-
Through Hole
Military Standard:
-
MIL-PRF-39007
Diameter:
-
7.92mm
Radiation Hardening:
-
No
RWR78N20R0FSRSL

RWR78N20R0FSRSL

(In Stock: 19)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $17.785796

    $17.79

  • 10

    $16.779053

    $167.79

  • 100

    $15.829295

    $1,582.93

  • 500

    $14.933297

    $7,466.65

  • 1000

    $14.088016

    $14,088.02

Minimum: 1 Multiples: 1

Unit Price: $17.785796

Ext Price: $17.79

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity