RWR78N7320FSBSL alternative parts: RWR78S1R33FRB12, RWR78S1212FRB12
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 732 OHM 10W 1% WW AXIAL | Res Wirewound 1.33 Ohm 1% 10W 50ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole Bulk | Res Wirewound 12.1K Ohm 1% 10W 20ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole Bulk |
Factory Lead Time: | 15 Weeks | 22 Weeks | 22 Weeks |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | Axial | Axial |
Operating Temperature: | -55°C~250°C | -55°C~250°C | -55°C~250°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | Military, MIL-PRF-39007, RWR78N | Military, MIL-PRF-39007, RWR78S | Military, MIL-PRF-39007, RWR78S |
Published: | 2017 | - | 2013 |
Size / Dimension: | 0.375Diax1.780L 9.53mmx45.21mm | 0.375Diax1.780L 9.53mmx45.21mm | 0.375Diax1.780L 9.53mmx45.21mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±20ppm/°C | ±50ppm/°C | ±20ppm/°C |
Resistance: | 732Ohms | 1.33Ohms | 12.1kOhms |
Max Operating Temperature: | 250°C | 250°C | 250°C |
Min Operating Temperature: | -55°C | -65°C | -65°C |
Composition: | Wirewound | Wirewound | Wirewound |
Power (Watts): | 10W | 10W | 10W |
Power Rating: | 10W | 10W | 10W |
Max Power Dissipation: | 10W | 10W | 10W |
Lead Length: | 38.1mm | 38.1mm | 38.1mm |
Failure Rate: | S (0.001%) | R (0.01%) | R (0.01%) |
Features: | Military, Moisture Resistant, Non-Inductive | Military, Moisture Resistant | Military, Moisture Resistant |
Length: | 45.212mm | 45.212mm | 45.212mm |
Width: | 9.53mm | 9.53mm | 9.53mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead | Contains Lead |
Contact Plating: | - | Lead, Tin | Lead, Tin |
Mount: | - | Through Hole | Through Hole |
Military Standard: | - | MIL-PRF-39007 | MIL-PRF-39007 |
Diameter: | - | 7.92mm | 7.92mm |
Radiation Hardening: | - | No | - |

RWR78N7320FSBSL
(In Stock: 37)
Vishay DaleQty
Unit Price
Ext Price
1
$20.038976
$20.04
10
$18.904694
$189.05
100
$17.834617
$1,783.46
500
$16.825110
$8,412.56
1000
$15.872746
$15,872.75
Minimum: 1 Multiples: 1
Unit Price: $20.038976
Ext Price: $20.04
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity