RWR78S4750FRRSL alternative parts: RWR78S1212FRB12

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 475 OHM 10W 1% WW AXIAL
Res Wirewound 12.1K Ohm 1% 10W 20ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole Bulk
Factory Lead Time:
22 Weeks
22 Weeks
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-55°C~250°C
-55°C~250°C
Packaging:
Tape & Reel (TR)
Bulk
Series:
Military, MIL-PRF-39007, RWR78S
Military, MIL-PRF-39007, RWR78S
Published:
2017
2013
Size / Dimension:
0.375Diax1.780L 9.53mmx45.21mm
0.375Diax1.780L 9.53mmx45.21mm
Tolerance:
±1%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±20ppm/°C
±20ppm/°C
Resistance:
475Ohms
12.1kOhms
Composition:
Wirewound
Wirewound
Power (Watts):
10W
10W
Power Rating:
10W
10W
Max Power Dissipation:
10W
10W
Lead Length:
38.1mm
38.1mm
Failure Rate:
R (0.01%)
R (0.01%)
Features:
Military, Moisture Resistant
Military, Moisture Resistant
Length:
45.212mm
45.212mm
Width:
9.53mm
9.53mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Contact Plating:
-
Lead, Tin
Mount:
-
Through Hole
Max Operating Temperature:
-
250°C
Min Operating Temperature:
-
-65°C
Military Standard:
-
MIL-PRF-39007
Diameter:
-
7.92mm
RWR78S4750FRRSL

RWR78S4750FRRSL

(In Stock: 9)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $9.006851

    $9.01

  • 10

    $8.497029

    $84.97

  • 100

    $8.016065

    $801.61

  • 500

    $7.562325

    $3,781.16

  • 1000

    $7.134269

    $7,134.27

Minimum: 1 Multiples: 1

Unit Price: $9.006851

Ext Price: $9.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity