RWR78S4750FRRSL alternative parts: RWR78S4870FRB12
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 475 OHM 10W 1% WW AXIAL | Res Wirewound 487 Ohm 1% 10W 20ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole Bulk |
Factory Lead Time: | 22 Weeks | 22 Weeks |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | Axial |
Operating Temperature: | -55°C~250°C | -55°C~250°C |
Packaging: | Tape & Reel (TR) | Bulk |
Series: | Military, MIL-PRF-39007, RWR78S | Military, MIL-PRF-39007, RWR78S |
Published: | 2017 | - |
Size / Dimension: | 0.375Diax1.780L 9.53mmx45.21mm | 0.375Diax1.780L 9.53mmx45.21mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±20ppm/°C | ±20ppm/°C |
Resistance: | 475Ohms | 487Ohms |
Composition: | Wirewound | Wirewound |
Power (Watts): | 10W | 10W |
Power Rating: | 10W | 10W |
Max Power Dissipation: | 10W | 10W |
Lead Length: | 38.1mm | 38.1mm |
Failure Rate: | R (0.01%) | R (0.01%) |
Features: | Military, Moisture Resistant | Military, Moisture Resistant |
Length: | 45.212mm | 45.212mm |
Width: | 9.53mm | 9.53mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Contact Plating: | - | Lead, Tin |
Mount: | - | Through Hole |
Max Operating Temperature: | - | 250°C |
Min Operating Temperature: | - | -65°C |
Military Standard: | - | MIL-PRF-39007 |
Diameter: | - | 7.92mm |
Radiation Hardening: | - | No |

RWR78S4750FRRSL
(In Stock: 9)
Vishay DaleQty
Unit Price
Ext Price
1
$9.006851
$9.01
10
$8.497029
$84.97
100
$8.016065
$801.61
500
$7.562325
$3,781.16
1000
$7.134269
$7,134.27
Minimum: 1 Multiples: 1
Unit Price: $9.006851
Ext Price: $9.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity