RWR80S1871FSBSL alternative parts: RWR80S4R16FRB12, RWR80S2400FMS73

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 1.87K OHM 2W 1% WW AXIAL
Res Wirewound 4.16 Ohm 1% 2W 50ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole Bulk
Res Wirewound 240 Ohm 1% 2W ±20ppm/C 1% Silicone AXL T/R
Factory Lead Time:
16 Weeks
19 Weeks
19 Weeks
Package / Case:
Axial
Axial
Axial
Supplier Device Package:
Axial
Axial
Axial
Operating Temperature:
-55°C~250°C
-55°C~250°C
-55°C~250°C
Packaging:
Bulk
Bulk
Tape & Reel (TR)
Series:
Military, MIL-PRF-39007, RWR80S
Military, MIL-PRF-39007, RWR80S
Military, MIL-PRF-39007, RWR80S
Published:
2017
-
-
Size / Dimension:
0.094Diax0.406L 2.39mmx10.31mm
0.094Diax0.406L 2.39mmx10.31mm
0.094Diax0.406L 2.39mmx10.31mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±20ppm/°C
±50ppm/°C
±20ppm/°C
Resistance:
1.87kOhms
4.16Ohms
240Ohms
Composition:
Wirewound
Wirewound
Wirewound
Power (Watts):
2W
2W
2W
Power Rating:
2W
2W
2W
Max Power Dissipation:
2W
2W
2W
Lead Length:
38.1mm
38.1mm
38.1mm
Failure Rate:
S (0.001%)
R (0.01%)
M (1%)
Features:
Military, Moisture Resistant
Military, Moisture Resistant
Military, Moisture Resistant
Length:
10.3124mm
10.3124mm
10.31mm
Width:
2.39mm
2.39mm
2.39mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Contains Lead
Contact Plating:
-
Lead, Tin
Lead, Tin
Mount:
-
Through Hole
Through Hole
Max Operating Temperature:
-
250°C
250°C
Min Operating Temperature:
-
-55°C
-65°C
Military Standard:
-
MIL-PRF-39007
MIL-PRF-39007
Diameter:
-
2.39mm
2.39mm
Termination:
-
-
Axial
Radiation Hardening:
-
-
No
RWR80S1871FSBSL

RWR80S1871FSBSL

(In Stock: 43)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $10.189395

    $10.19

  • 10

    $9.612636

    $96.13

  • 100

    $9.068525

    $906.85

  • 500

    $8.555212

    $4,277.61

  • 1000

    $8.070955

    $8,070.96

Minimum: 1 Multiples: 1

Unit Price: $10.189395

Ext Price: $10.19

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity