RWR80S2151BSB12 alternative parts: RWR80S6980BSB12, RWR80N7500BRS70

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 2.15K OHM 2W 0.1% WW AXIAL
RES 698 OHM 2W 0.1% WW AXIAL
Res Wirewound 750 Ohm 0.1% 2W 20ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole T/R
Factory Lead Time:
24 Weeks
16 Weeks
24 Weeks
Package / Case:
Axial
Axial
Axial
Supplier Device Package:
Axial
Axial
Axial
Operating Temperature:
-55°C~250°C
-55°C~250°C
-55°C~250°C
Packaging:
Bulk
Bulk
Tape & Reel (TR)
Series:
Military, MIL-PRF-39007, RWR80S
Military, MIL-PRF-39007, RWR80S
Military, MIL-PRF-39007, RWR80N
Published:
2013
2016
2016
Size / Dimension:
0.094Diax0.406L 2.39mmx10.31mm
0.094Diax0.406L 2.39mmx10.31mm
0.094Diax0.406L 2.39mmx10.31mm
Tolerance:
±0.1%
±0.1%
±0.1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±20ppm/°C
±20ppm/°C
±20ppm/°C
Resistance:
2.15kOhms
698Ohms
750Ohms
Max Operating Temperature:
250°C
250°C
250°C
Min Operating Temperature:
-55°C
-55°C
-55°C
Composition:
Wirewound
Wirewound
Wirewound
Power (Watts):
2W
2W
2W
Power Rating:
2W
2W
2W
Max Power Dissipation:
2W
2W
2W
Lead Length:
38.1mm
38.1mm
38.1mm
Failure Rate:
S (0.001%)
S (0.001%)
R (0.01%)
Features:
Military, Moisture Resistant
Military, Moisture Resistant
Military, Moisture Resistant, Non-Inductive
Length:
10.3124mm
10.3124mm
10.3124mm
Width:
2.39mm
2.39mm
2.39mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Contains Lead
Contact Plating:
-
-
Lead, Tin
Mount:
-
-
Through Hole
Military Standard:
-
-
MIL-PRF-39007
Diameter:
-
-
2.39mm
Radiation Hardening:
-
-
No
RWR80S2151BSB12

RWR80S2151BSB12

(In Stock: 18)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $28.813691

    $28.81

  • 10

    $27.182727

    $271.83

  • 100

    $25.644082

    $2,564.41

  • 500

    $24.192530

    $12,096.26

  • 1000

    $22.823142

    $22,823.14

Minimum: 1 Multiples: 1

Unit Price: $28.813691

Ext Price: $28.81

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity