RWR80SR200DRBSL alternative parts: RWR80S18R0DRB12
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 0.2 OHM 2W 0.5% WW AXIAL | Res Wirewound 18 Ohm 0.5% 2W 20ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole Bulk |
Factory Lead Time: | 48 Weeks | 48 Weeks |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | Axial |
Operating Temperature: | -55°C~250°C | -55°C~250°C |
Packaging: | Bulk | Bulk |
Series: | Military, MIL-PRF-39007, RWR80S | Military, MIL-PRF-39007, RWR80S |
Published: | 2016 | 2017 |
Size / Dimension: | 0.094Diax0.406L 2.39mmx10.31mm | 0.094Diax0.406L 2.39mmx10.31mm |
Tolerance: | ±0.5% | ±0.5% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±650ppm/°C | ±20ppm/°C |
Resistance: | 200mOhms | 18Ohms |
Max Operating Temperature: | 250°C | 250°C |
Min Operating Temperature: | -55°C | -65°C |
Composition: | Wirewound | Wirewound |
Power (Watts): | 2W | 2W |
Power Rating: | 2W | 2W |
Max Power Dissipation: | 2W | 2W |
Lead Length: | 38.1mm | 38.1mm |
Failure Rate: | R (0.01%) | R (0.01%) |
Features: | Military, Moisture Resistant | Military, Moisture Resistant |
Length: | 10.3124mm | 10.3124mm |
Width: | 2.39mm | 2.39mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Contact Plating: | - | Lead, Tin |
Mount: | - | Through Hole |
Military Standard: | - | MIL-PRF-39007 |
Diameter: | - | 2.39mm |
Radiation Hardening: | - | No |

RWR80SR200DRBSL
(In Stock: 37)
Vishay DaleQty
Unit Price
Ext Price
1
$25.537909
$25.54
10
$24.092367
$240.92
100
$22.728648
$2,272.86
500
$21.442121
$10,721.06
1000
$20.228416
$20,228.42
Minimum: 1 Multiples: 1
Unit Price: $25.537909
Ext Price: $25.54
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity